Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIODES
MICROCHIP TECHNOLOGY, INC.
CDLL5301/TR -- CURRENT REGULATION - DIODES, TRANSISTORS
Microchip Technology, Inc.
Current Regulation - Diodes, Transistors
CDLL5301/TR
Description
Zener Diode 500mW Surface Mount DO-213AB (MELF, LL41)
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Zener Diode 500mW Surface Mount DO-213AB (MELF, LL41)
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Current Regulation - Diodes, Transistors
150-CDLL5301/TR-ND
Current Regulation - Diodes, Transistors
150-CDLL5301/TR-ND
Zener Diode 500mW Surface Mount DO-213AB (MELF, LL41)
Zener Diode 500mW Surface Mount DO-213AB (MELF, LL41)
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Diodes
Product Number
150-CDLL5301/TR-ND
Product Name
Current Regulation - Diodes, Transistors
T
j
-65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
RF Diodes - SMS3922-079
SMS3922-079
Specs
Diode Type
RF Diodes
View Details
2
suppliers
Micross Components, Inc.
Voltage Regulator diode (Zener diode)
1N4970
Specs
Diode Type
Zener; Zener Diodes
I
F
144 mA
I
R
2 mA
View Details
Sensata Technologies
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
BW511FS-YE
Specs
Diode Applications
Rectifier
View Details
Nexperia B.V.
Schottky 4 V 30 mA Diode and Rectifier
1PS66SB17,115
Specs
Diode Type
Schottky
Diode Applications
Rectifier
View Details
4
suppliers