Microchip Technology, Inc. Discrete Semiconductor Products - Current Regulation - Diodes, Transistors CDLL5284/TR

Description
DIODE CUR REG 100V 500MW DO213AB
Description
DIODE CUR REG 100V 500MW DO213AB

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors - CDLL5284/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
CDLL5284/TR
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors CDLL5284/TR
DIODE CUR REG 100V 500MW DO213AB

DIODE CUR REG 100V 500MW DO213AB

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Transistors
Product Number CDLL5284/TR
Product Name Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIKQ120N75CP2XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details