Microchip Technology, Inc.
Single Zener Diodes
CDLL5275A/TR
Description
DIODE ZENER 140V DO213AA
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 140V DO213AA
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
150-CDLL5275A/TR-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-65 to 200 C (-85 to 392 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
RF Diodes; RF Diode PIN - Single 200V 250 mW SOD-882
Tj
-65 to 150 C (-85 to 302 F)
View Details
4 suppliers
Diode Type
Three Phase Full Wave Bridge Assemblies
IF
2000 mA
VR
1000 volts
View Details
Voltage Multipliers, Inc.
Diode Type
General Purpose
Diode Applications
Power Diodes; High Voltage
VF
9.5 volts
View Details