Microchip Technology, Inc.
Single Zener Diodes
CDLL5250D
Description
DIODE ZENER 20V DO-213AA
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 20V DO-213AA
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
150-CDLL5250D-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-65 to 175 C (-85 to 347 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener; Zener Diodes
IF
17 mA
IR
0.2500 mA
View Details
Voltage Multipliers, Inc.
Diode Type
General Purpose
Diode Applications
Rectifier; High Voltage
VF
25.5 volts
View Details