Microchip Technology, Inc. 15V Zener Diode CDLL5245B

Description
DIODE ZENER 15V DO-213AB Product overview: CDLL5245B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDLL5245B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 15V DO-213AB Product overview: CDLL5245B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDLL5245B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V Zener Diode - 287-CDLL5245B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V Zener Diode
287-CDLL5245B
15V Zener Diode 287-CDLL5245B
DIODE ZENER 15V DO-213AB Product overview: CDLL5245B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDLL5245B can be used for catalog matching and distributor lookup.

DIODE ZENER 15V DO-213AB Product overview: CDLL5245B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDLL5245B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - CDLL5245B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDLL5245B-ND
Single Zener Diodes CDLL5245B-ND
Zener Diode 15V 10mW ±5% Surface Mount DO-213AB

Zener Diode 15V 10mW ±5% Surface Mount DO-213AB

Buy Now Datasheet
Single Zener Diodes - CDLL5245B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
CDLL5245B
Single Zener Diodes CDLL5245B
DIODE ZENER 15V 10MW DO213AB

DIODE ZENER 15V 10MW DO213AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - CDLL5245B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
CDLL5245B
Discrete Semiconductor Products - Diodes - Zener CDLL5245B
DIODE ZENER 15V DO-213AB

DIODE ZENER 15V DO-213AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-CDLL5245B CDLL5245B-ND CDLL5245B CDLL5245B
Product Name 15V Zener Diode Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Bulk MELF; DO-213AB, MELF DO-213AB
VZ 15 volts 15 volts 15 volts
ZZT 16 ohms 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data