Microchip Technology, Inc. 12V Zener Diode CDLL5242B

Description
DIODE ZENER 12V DO-213AB Product overview: CDLL5242B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDLL5242B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 12V DO-213AB Product overview: CDLL5242B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDLL5242B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V Zener Diode - 287-CDLL5242B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V Zener Diode
287-CDLL5242B
12V Zener Diode 287-CDLL5242B
DIODE ZENER 12V DO-213AB Product overview: CDLL5242B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDLL5242B can be used for catalog matching and distributor lookup.

DIODE ZENER 12V DO-213AB Product overview: CDLL5242B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDLL5242B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - CDLL5242B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDLL5242B-ND
Single Zener Diodes CDLL5242B-ND
Zener Diode 12V 10mW ±5% Surface Mount DO-213AB

Zener Diode 12V 10mW ±5% Surface Mount DO-213AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - CDLL5242B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
CDLL5242B
Discrete Semiconductor Products - Diodes - Zener CDLL5242B
DIODE ZENER 12V DO-213AB

DIODE ZENER 12V DO-213AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 287-CDLL5242B CDLL5242B-ND CDLL5242B
Product Name 12V Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Bulk DO-213AB
VZ 12 volts 12 volts
ZZT 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data