Microchip Technology, Inc. Discrete Semiconductor Products - Diodes - Zener - Single CDLL5237B/TR

Description
Win Source Part Number: 968572-CDLL5237B/TR Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 10 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA Current - Reverse Leakage @ Vr: 3 µA @ 6.5 V Voltage - Zener (Nom) (Vz): 8.2 V Impedance (Max) (Zzt): 8 Ohms Package / Case: DO-213AB, MELF Supplier Device Package: DO-213AB Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. HTSUS: 8541.10.0050 Mfr: Microchip Technology Other Names: 150-CDLL5237B/TR
Request a Quote Datasheet
Description
Win Source Part Number: 968572-CDLL5237B/TR Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 10 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA Current - Reverse Leakage @ Vr: 3 µA @ 6.5 V Voltage - Zener (Nom) (Vz): 8.2 V Impedance (Max) (Zzt): 8 Ohms Package / Case: DO-213AB, MELF Supplier Device Package: DO-213AB Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. HTSUS: 8541.10.0050 Mfr: Microchip Technology Other Names: 150-CDLL5237B/TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 968572-CDLL5237B/TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
968572-CDLL5237B/TR
Discrete Semiconductor Products - Diodes - Zener - Single 968572-CDLL5237B/TR
Win Source Part Number: 968572-CDLL5237B/TR Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 10 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA Current - Reverse Leakage @ Vr: 3 µA @ 6.5 V Voltage - Zener (Nom) (Vz): 8.2 V Impedance (Max) (Zzt): 8 Ohms Package / Case: DO-213AB, MELF Supplier Device Package: DO-213AB Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. HTSUS: 8541.10.0050 Mfr: Microchip Technology Other Names: 150-CDLL5237B/TR

Win Source Part Number: 968572-CDLL5237B/TR
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 10 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Current - Reverse Leakage @ Vr: 3 µA @ 6.5 V
Voltage - Zener (Nom) (Vz): 8.2 V
Impedance (Max) (Zzt): 8 Ohms
Package / Case: DO-213AB, MELF
Supplier Device Package: DO-213AB
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Other Names: 150-CDLL5237B/TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 968572-CDLL5237B/TR
Product Name Discrete Semiconductor Products - Diodes - Zener - Single
Package Type Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multi-Output Regulator - A8450KLBTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 24-Pin SOIC
View Details
8 suppliers
Power Supply Controllers, Monitors - 1727-NEX81802DAZTR-ND - DigiKey
Specs
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Switching Regulators - 1904547 - RS Components, Ltd.
Specs
Regulator Category Switching
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details