DIODE ZENER 6.2V DO-213AB
DIODE ZENER 6.2V DO-213AB
Zener Diode 6.2V 10mW ±5% Surface Mount DO-213AB
DIODE ZENER 6.2V DO-213AB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 150-CDLL5234B/TRCT-ND | CDLL5234B/TR |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Life Cycle Stage | Active | |
| Package | DO-213AB |