Zener Diode 19.2V 500mW ±5% Surface Mount DO-213AA
DIODE ZENER TEMP COMPENSATED
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 150-CDLL4925A/TR-ND | CDLL4925A/TR |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |
| Life Cycle Stage | Active | |
| Package | DO-213AA |