DIODE ZENER TEMP COMPENSATED Product overview: CDLL4902A/TR from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDLL4902A/TR can be used for catalog matching and distributor lookup.
Zener Diode 12.8V 500mW ±5% Surface Mount DO-213AA
Win Source Part Number: 1031683-CDLL4902A/TR
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 15 µA @ 8 V
Voltage - Zener (Nom) (Vz): 12.8 V
Impedance (Max) (Zzt): 200 Ohms
Package / Case: DO-213AA
Supplier Device Package: DO-213AA
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Other Names: 150-CDLL4902A/TR
DIODE ZENER TEMP COMPENSATED
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-CDLL4902A/TR | 150-CDLL4902A/TR-ND | 1031683-CDLL4902A/TR | CDLL4902A/TR |
| Product Name | Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | DO-213AA | DO-213AA | |
| RoHS Compliant | RoHS | |||
| VZ | 12.8 volts | 12.8 volts | 12.8 volts | |
| ZZT | 200 ohms | 200 ohms | 200 ohms |