Zener Diode 9.1V 500mW ±5% Surface Mount DO-213AA
DIODE ZENER TEMP COMPENSATED
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 150-CDLL4767/TR-ND | CDLL4767/TR |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) |
| Life Cycle Stage | Active | |
| Package | DO-213AA |