Win Source Part Number: 1378148-CDLL4740A
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 175°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Bulk
Product Status: Active
Package / Case: DO-213AB, MELF
Supplier Device Package: DO-213AB
Base Product Number: CDLL4740
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 3 µA @ 7.6 V
Voltage - Zener (Nom) (Vz): 10 V
Impedance (Max) (Zzt): 7 Ohms
DIODE ZENER 10V DO213AB Product overview: CDLL4740A from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDLL4740A can be used for catalog matching and distributor lookup.
Zener Diode 10V ±5% Surface Mount DO-213AB
DIODE ZENER 10V DO213AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1378148-CDLL4740A | 287-CDLL4740A | CDLL4740A-ND | CDLL4740A |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | 10V Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-213AB, MELF | Bulk | DO-213AB | |
| VZ | 10 volts | 10 volts | 10 volts | |
| ZZT | 7 ohms | 7 ohms | 7 ohms | |
| IR | 0.0030 mA | 3 mA |