Zener Diode 5.1V ±5% Surface Mount DO-213AB
DIODE ZENER 5.1V DO213AB Product overview: CDLL4733A from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDLL4733A can be used for catalog matching and distributor lookup.
Win Source Part Number: 972962-CDLL4733A
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 1 V
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 7 Ohms
Package / Case: DO-213AB, MELF
Supplier Device Package: DO-213AB
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Other Names: 1086-1362,1086-1362-
Base Product Number: CDLL4733
RoHS Status: RoHS non-compliant
DIODE ZENER 5.1V DO213AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | CDLL4733A-ND | 287-CDLL4733A | 972962-CDLL4733A | CDLL4733A |
| Product Name | Single Zener Diodes | 5.1V Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Package | Bulk | DO-213AB, MELF | DO-213AB | |
| VZ | 5.1 volts | 5.1 volts | 5.1 volts | |
| ZZT | 7 ohms | 7 ohms | 7 ohms |