Zener Diode 4.7V 500mW ±5% Surface Mount DO-213AA
DIODE ZENER 4.7V 500MW DO213AA Product overview: CDLL4624 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDLL4624 can be used for catalog matching and distributor lookup.
DIODE ZENER 4.7V 500MW DO213AA
DIODE ZENER 4.7V 500MW DO213AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | CDLL4624-ND | 287-CDLL4624 | CDLL4624 | CDLL4624 |
| Product Name | Single Zener Diodes | 4.7V 500MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Package | Bulk | DO-213AA | DO-213AA | |
| VZ | 4.7 volts | 4.7 volts | 4.7 volts | |
| ZZT | 1550 ohms | 1550 ohms | 1550 ohms |