Microchip Technology, Inc. 1.8V 500MW Zener Diode CDLL4614

Description
DIODE ZENER 1.8V 500MW DO213AA Product overview: CDLL4614 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.8V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.8V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDLL4614 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 1.8V 500MW DO213AA Product overview: CDLL4614 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.8V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.8V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDLL4614 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 500MW Zener Diode
287-CDLL4614
1.8V 500MW Zener Diode 287-CDLL4614
DIODE ZENER 1.8V 500MW DO213AA Product overview: CDLL4614 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.8V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.8V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDLL4614 can be used for catalog matching and distributor lookup.

DIODE ZENER 1.8V 500MW DO213AA Product overview: CDLL4614 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.8V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.8V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDLL4614 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - CDLL4614-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDLL4614-ND
Single Zener Diodes CDLL4614-ND
Zener Diode 1.8V 500mW ±5% Surface Mount DO-213AA

Zener Diode 1.8V 500mW ±5% Surface Mount DO-213AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - CDLL4614 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
CDLL4614
Discrete Semiconductor Products - Diodes - Zener CDLL4614
DIODE ZENER 1.8V 500MW DO213AA

DIODE ZENER 1.8V 500MW DO213AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 287-CDLL4614 CDLL4614-ND CDLL4614
Product Name 1.8V 500MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Bulk DO-213AA
VZ 1.8 volts 1.8 volts
ZZT 1200 ohms 1200 ohms
PD 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diode, 425Mw, 12.7V, Sot-663; Zener Voltage Nom Nexperia - 37K9820 - Newark, An Avnet Company
Specs
Package SOT-663
Pin Count 3
RoHS Compliant RoHS
View Details
Zener Diodes - 1697340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Powerdi123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4464 - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details