Microchip Technology, Inc. OEM Parts - OEM Parts (C - E) - CDLL4148TR CDLL4148TR

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976241-CDLL4148TR Packaging: Tape and Reel Forward Voltage: 1.2 V Peak Non-Repetitive Surge Current: 2 A Number of Pins: 2 Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -65 °C Schedule B: 8541100050 Element Configuration: Single
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976241-CDLL4148TR Packaging: Tape and Reel Forward Voltage: 1.2 V Peak Non-Repetitive Surge Current: 2 A Number of Pins: 2 Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -65 °C Schedule B: 8541100050 Element Configuration: Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CDLL4148TR - 976241-CDLL4148TR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CDLL4148TR
976241-CDLL4148TR
OEM Parts - OEM Parts (C - E) - CDLL4148TR 976241-CDLL4148TR
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976241-CDLL4148TR Packaging: Tape and Reel Forward Voltage: 1.2 V Peak Non-Repetitive Surge Current: 2 A Number of Pins: 2 Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -65 °C Schedule B: 8541100050 Element Configuration: Single

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976241-CDLL4148TR
Packaging: Tape and Reel
Forward Voltage: 1.2 V
Peak Non-Repetitive Surge Current: 2 A
Number of Pins: 2
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 200 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Schedule B: 8541100050
Element Configuration: Single

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 976241-CDLL4148TR
Product Name OEM Parts - OEM Parts (C - E) - CDLL4148TR
Diode Type Single
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4973US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 110 mA
IR 2 mA
View Details
Specs
Diode Applications Rectifier
VF 1.55 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Diode and Rectifier - 280-1N4148,143 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
View Details