Microchip Technology, Inc. 18V 500MW Zener Diode CDLL4112

Description
DIODE ZENER 18V 500MW DO213AB Product overview: CDLL4112 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDLL4112 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 18V 500MW DO213AB Product overview: CDLL4112 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDLL4112 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18V 500MW Zener Diode - 287-CDLL4112 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 500MW Zener Diode
287-CDLL4112
18V 500MW Zener Diode 287-CDLL4112
DIODE ZENER 18V 500MW DO213AB Product overview: CDLL4112 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDLL4112 can be used for catalog matching and distributor lookup.

DIODE ZENER 18V 500MW DO213AB Product overview: CDLL4112 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDLL4112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - CDLL4112-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDLL4112-ND
Single Zener Diodes CDLL4112-ND
Zener Diode 18V 500mW ±5% Surface Mount DO-213AB

Zener Diode 18V 500mW ±5% Surface Mount DO-213AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - CDLL4112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
CDLL4112
Discrete Semiconductor Products - Diodes - Zener CDLL4112
DIODE ZENER 18V 500MW DO213AB

DIODE ZENER 18V 500MW DO213AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 287-CDLL4112 CDLL4112-ND CDLL4112
Product Name 18V 500MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Bulk DO-213AB
VZ 18 volts 18 volts
ZZT 100 ohms 100 ohms
PD 500 milliwatts
Unlock Full Specs
to access all available technical data