Microchip Technology, Inc. Discrete Semiconductor Products - Diodes - Zener - Single CDLL4102/TR

Description
Win Source Part Number: 1174765-CDLL4102/TR Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA Current - Reverse Leakage @ Vr: 500 nA @ 6.7 V Voltage - Zener (Nom) (Vz): 8.7 V Impedance (Max) (Zzt): 200 Ohms Package / Case: DO-213AB, MELF Supplier Device Package: DO-213AB Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. HTSUS: 8541.10.0050 Mfr: Microchip Technology Other Names: 150-CDLL4102/TR
Request a Quote Datasheet
Description
Win Source Part Number: 1174765-CDLL4102/TR Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA Current - Reverse Leakage @ Vr: 500 nA @ 6.7 V Voltage - Zener (Nom) (Vz): 8.7 V Impedance (Max) (Zzt): 200 Ohms Package / Case: DO-213AB, MELF Supplier Device Package: DO-213AB Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. HTSUS: 8541.10.0050 Mfr: Microchip Technology Other Names: 150-CDLL4102/TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1174765-CDLL4102/TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1174765-CDLL4102/TR
Discrete Semiconductor Products - Diodes - Zener - Single 1174765-CDLL4102/TR
Win Source Part Number: 1174765-CDLL4102/TR Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA Current - Reverse Leakage @ Vr: 500 nA @ 6.7 V Voltage - Zener (Nom) (Vz): 8.7 V Impedance (Max) (Zzt): 200 Ohms Package / Case: DO-213AB, MELF Supplier Device Package: DO-213AB Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. HTSUS: 8541.10.0050 Mfr: Microchip Technology Other Names: 150-CDLL4102/TR

Win Source Part Number: 1174765-CDLL4102/TR
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Current - Reverse Leakage @ Vr: 500 nA @ 6.7 V
Voltage - Zener (Nom) (Vz): 8.7 V
Impedance (Max) (Zzt): 200 Ohms
Package / Case: DO-213AB, MELF
Supplier Device Package: DO-213AB
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Other Names: 150-CDLL4102/TR

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
287-CDLL4102/TR
Voltage Regulator IC 287-CDLL4102/TR
VOLTAGE REGULATOR Product overview: CDLL4102/TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDLL4102/TR can be used for catalog matching and distributor lookup.

VOLTAGE REGULATOR Product overview: CDLL4102/TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDLL4102/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1174765-CDLL4102/TR 287-CDLL4102/TR
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Voltage Regulator IC
Package Type Other; Tape & Reel (TR) Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - AD9560KN - Lingto Electronic Limited
Specs
Regulator Category Switching
Special Features Frequency Control, Ramp
View Details
Switching Regulators - 1908020 - RS Components, Ltd.
Specs
Regulator Category Switching
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Motor Drivers, Controllers - A4947GLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
View Details
Gate Drivers - 2EDN7434FXTMA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details