Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009770-CD6282CA
Clamping Voltage: 41.4 V
Peak Pulse Current: 36 A
Direction: Bidirectional
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 5 µA
Min Breakdown Voltage: 28.5 V
Peak Pulse Power: 1.5 kW
Reverse Standoff Voltage: 25.6 V
Test Current: 1 mA
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1009770-CD6282CA |
| Product Name | OEM Parts - OEM Parts (C - E) - CD6282CA |
| Configuration | Single |