Microchip Technology, Inc. Diodes - Zener - Single - CD5521B CD5521B

Description
Manufacturer: Microchip Technology Win Source Part Number: 866135-CD5521B Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 4.3 V 500 mW ±5% Surface Mount Die Package: Reel - TR Package: Die Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: Die ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 866135-CD5521B Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 4.3 V 500 mW ±5% Surface Mount Die Package: Reel - TR Package: Die Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: Die ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - CD5521B - 866135-CD5521B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CD5521B
866135-CD5521B
Diodes - Zener - Single - CD5521B 866135-CD5521B
Manufacturer: Microchip Technology Win Source Part Number: 866135-CD5521B Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 4.3 V 500 mW ±5% Surface Mount Die Package: Reel - TR Package: Die Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: Die ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0050

Manufacturer: Microchip Technology
Win Source Part Number: 866135-CD5521B
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 4.3 V 500 mW ±5% Surface Mount Die
Package: Reel - TR
Package: Die
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: Die
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0050

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
287-CD5521B
Voltage Regulator IC 287-CD5521B
VOLTAGE REGULATOR Product overview: CD5521B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CD5521B can be used for catalog matching and distributor lookup.

VOLTAGE REGULATOR Product overview: CD5521B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CD5521B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 866135-CD5521B 287-CD5521B
Product Name Diodes - Zener - Single - CD5521B Voltage Regulator IC
Package Type Other; Die Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - 5962-9584001QPA - Lingto Electronic Limited
Specs
Regulator Category Linear
Special Features Enable
IOUT 0.4800 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Battery Chargers - BQ24251RGET - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details