Microchip Technology, Inc. 100V 1.32MA Bipolar Transistor CD5299

Description
DIODE CUR REG 100V 1.32MA Product overview: CD5299 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.32MA. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1.32MA, Bipolar Transistor, Current Regulation - Diodes, Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1164-CD5299 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE CUR REG 100V 1.32MA Product overview: CD5299 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.32MA. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1.32MA, Bipolar Transistor, Current Regulation - Diodes, Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1164-CD5299 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 1.32MA Bipolar Transistor
1164-CD5299
100V 1.32MA Bipolar Transistor 1164-CD5299
DIODE CUR REG 100V 1.32MA Product overview: CD5299 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.32MA. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1.32MA, Bipolar Transistor, Current Regulation - Diodes, Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1164-CD5299 can be used for catalog matching and distributor lookup.

DIODE CUR REG 100V 1.32MA Product overview: CD5299 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.32MA. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1.32MA, Bipolar Transistor, Current Regulation - Diodes, Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1164-CD5299 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors - 1054872-CD5299 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
1054872-CD5299
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors 1054872-CD5299
Win Source Part Number: 1054872-CD5299 Category: Discrete Semiconductor Products>Current Regulation - Diodes, Transistors Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. HTSUS: 8541.10.0040 Mfr: Microchip Technology Other Names: 150-CD5299 Voltage - Anode - Cathode (Vak)(Max): 100V Regulator Current (Max): 1.32mA Voltage - Limiting (Max): 1.45V

Win Source Part Number: 1054872-CD5299
Category: Discrete Semiconductor Products>Current Regulation - Diodes, Transistors
Package: Tape & Reel (TR)
Standard Package: 1
Mounting: SMD (SMT)
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
HTSUS: 8541.10.0040
Mfr: Microchip Technology
Other Names: 150-CD5299
Voltage - Anode - Cathode (Vak)(Max): 100V
Regulator Current (Max): 1.32mA
Voltage - Limiting (Max): 1.45V

Buy Now Datasheet
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors - CD5299 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
CD5299
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors CD5299
DIODE CUR REG 100V 1.32MA

DIODE CUR REG 100V 1.32MA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Transistors RF Transistors
Product Number 1164-CD5299 1054872-CD5299 CD5299
Product Name 100V 1.32MA Bipolar Transistor Discrete Semiconductor Products - Current Regulation - Diodes, Transistors Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
Package Type Tape & Reel (TR) SOT3
Unlock Full Specs
to access all available technical data