Microchip Technology, Inc. Discrete Semiconductor Products - Current Regulation - Diodes, Transistors CD5291

Description
DIODE CUR REG 100V 616UA
Description
DIODE CUR REG 100V 616UA

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
CD5291
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors CD5291
DIODE CUR REG 100V 616UA

DIODE CUR REG 100V 616UA

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Transistors
Product Number CD5291
Product Name Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
Packing Method Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details