DIODE CUR REG 100V 429UA Product overview: CD5288 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 429UA. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 429UA, Bipolar Transistor, Current Regulation - Diodes, Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1164-CD5288 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1054871-CD5288
Category: Discrete Semiconductor Products>Current Regulation - Diodes, Transistors
Package: Tape & Reel (TR)
Standard Package: 1
Mounting: SMD (SMT)
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
HTSUS: 8541.10.0040
Mfr: Microchip Technology
Other Names: 150-CD5288
Voltage - Anode - Cathode (Vak)(Max): 100V
Regulator Current (Max): 429µA
Voltage - Limiting (Max): 1.05V
DIODE CUR REG 100V 429UA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors |
| Product Number | 1164-CD5288 | 1054871-CD5288 | CD5288 |
| Product Name | 100V 429UA Bipolar Transistor | Discrete Semiconductor Products - Current Regulation - Diodes, Transistors | Discrete Semiconductor Products - Current Regulation - Diodes, Transistors |
| Package Type | Tape & Reel (TR) | SOT3 |