Microchip Technology, Inc. Diodes, Rectifiers - Single - CD5283 CD5283

Description
Manufacturer: Microchip Technology Win Source Part Number: 868050-CD5283 Features: Diode Standard 100 V 242mA Surface Mount Chip Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: Die Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: Chip ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8541.10.0040
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 868050-CD5283 Features: Diode Standard 100 V 242mA Surface Mount Chip Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: Die Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: Chip ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8541.10.0040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CD5283 - 868050-CD5283 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CD5283
868050-CD5283
Diodes, Rectifiers - Single - CD5283 868050-CD5283
Manufacturer: Microchip Technology Win Source Part Number: 868050-CD5283 Features: Diode Standard 100 V 242mA Surface Mount Chip Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: Die Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: Chip ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8541.10.0040

Manufacturer: Microchip Technology
Win Source Part Number: 868050-CD5283
Features: Diode Standard 100 V 242mA Surface Mount Chip
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Reel - TR
Package: Die
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: Chip
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8541.10.0040

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 868050-CD5283
Product Name Diodes, Rectifiers - Single - CD5283
Diode Type Diode Standard 100 V 242mA Surface Mount Chip
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS1-2700-3100-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Schottky Diodes & Rectifiers - 1464779 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Low Leakage
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details