Microchip Technology, Inc. Diodes - Zener - Single - CD4742A CD4742A

Description
Manufacturer: Microchip Technology Win Source Part Number: 915115-CD4742A Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 12 V 1 W ±5% Surface Mount Die Package: Reel - TR Package: Die Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: Die ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 915115-CD4742A Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 12 V 1 W ±5% Surface Mount Die Package: Reel - TR Package: Die Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: Die ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - CD4742A - 915115-CD4742A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CD4742A
915115-CD4742A
Diodes - Zener - Single - CD4742A 915115-CD4742A
Manufacturer: Microchip Technology Win Source Part Number: 915115-CD4742A Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 12 V 1 W ±5% Surface Mount Die Package: Reel - TR Package: Die Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: Die ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0050

Manufacturer: Microchip Technology
Win Source Part Number: 915115-CD4742A
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 12 V 1 W ±5% Surface Mount Die
Package: Reel - TR
Package: Die
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: Die
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0050

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
287-CD4742A
Voltage Regulator IC 287-CD4742A
VOLTAGE REGULATOR Product overview: CD4742A from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CD4742A can be used for catalog matching and distributor lookup.

VOLTAGE REGULATOR Product overview: CD4742A from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CD4742A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 915115-CD4742A 287-CD4742A
Product Name Diodes - Zener - Single - CD4742A Voltage Regulator IC
Package Type Other; Die Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1672638 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; Sip
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AR-5 - Lingto Electronic Limited
Specs
Regulator Category Switching
Output Voltage Type Fixed
IOUT 1.2 amps
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details