Microchip Technology, Inc. Discrete Semiconductor Products - Diodes - Zener - Single CD4741A

Description
Win Source Part Number: 1021576-CD4741A Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 2 µA @ 8.4 V Voltage - Zener (Nom) (Vz): 11 V Impedance (Max) (Zzt): 8 Ohms Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. HTSUS: 8541.10.0050 Mfr: Microchip Technology Other Names: 150-CD4741A
Request a Quote Datasheet
Description
Win Source Part Number: 1021576-CD4741A Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 2 µA @ 8.4 V Voltage - Zener (Nom) (Vz): 11 V Impedance (Max) (Zzt): 8 Ohms Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. HTSUS: 8541.10.0050 Mfr: Microchip Technology Other Names: 150-CD4741A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1021576-CD4741A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1021576-CD4741A
Discrete Semiconductor Products - Diodes - Zener - Single 1021576-CD4741A
Win Source Part Number: 1021576-CD4741A Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 2 µA @ 8.4 V Voltage - Zener (Nom) (Vz): 11 V Impedance (Max) (Zzt): 8 Ohms Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. HTSUS: 8541.10.0050 Mfr: Microchip Technology Other Names: 150-CD4741A

Win Source Part Number: 1021576-CD4741A
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 2 µA @ 8.4 V
Voltage - Zener (Nom) (Vz): 11 V
Impedance (Max) (Zzt): 8 Ohms
Package / Case: Die
Supplier Device Package: Die
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Other Names: 150-CD4741A

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
287-CD4741A
Voltage Regulator IC 287-CD4741A
VOLTAGE REGULATOR Product overview: CD4741A from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CD4741A can be used for catalog matching and distributor lookup.

VOLTAGE REGULATOR Product overview: CD4741A from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CD4741A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1021576-CD4741A 287-CD4741A
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Voltage Regulator IC
Package Type Other; Tape & Reel (TR) Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - AD9560KR - Lingto Electronic Limited
Specs
Regulator Category Switching
Special Features Frequency Control, Ramp
View Details
nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Battery Chargers - BQ24085DRCR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details