SMSC - Standard Microsystems Corporation Coaxial Cables (RF) CCSMA-MFB-RG174-36

Description
"Cable Assembly Coaxial SMA to SMA RG-174 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-174 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 744-1721-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
744-1721-ND
Coaxial Cables (RF) 744-1721-ND
"Cable Assembly Coaxial SMA to SMA RG-174 36.00"" (914.40mm)"

"Cable Assembly Coaxial SMA to SMA RG-174 36.00"" (914.40mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 744-1721-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Stability Cables - SP-24292-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details