SMSC - Standard Microsystems Corporation Oscillators CCPD-033-50-161.1328

Description
161.1328MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
161.1328MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 744-1035-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
744-1035-1-ND
Oscillators 744-1035-1-ND
161.1328MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

161.1328MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - 744-1035-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
744-1035-2-ND
Oscillators 744-1035-2-ND
161.1328MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

161.1328MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - 744-1035-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
744-1035-6-ND
Oscillators 744-1035-6-ND
161.1328MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

161.1328MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1035-1-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - DS1073Z-270 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 270 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
32 kHz TCXOs - SiT1552A-JE-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details