SMSC - Standard Microsystems Corporation Oscillators CCO-083-100.000

Description
100MHz XO (Standard) Sine Wave Oscillator 3.3V 14-DIP, 4 Leads (Full Size, Metal Can)
Request a Quote Datasheet
Description
100MHz XO (Standard) Sine Wave Oscillator 3.3V 14-DIP, 4 Leads (Full Size, Metal Can)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 744-1045-5-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
744-1045-5-ND
Oscillators 744-1045-5-ND
100MHz XO (Standard) Sine Wave Oscillator 3.3V 14-DIP, 4 Leads (Full Size, Metal Can)

100MHz XO (Standard) Sine Wave Oscillator 3.3V 14-DIP, 4 Leads (Full Size, Metal Can)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1045-5-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Features / Standards Lead-Free
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
6 Pin Oscillator S5A LVDS - S7A3305-125.000-L-X-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5A LVDS
Frequency 125 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510BAA16M0000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers