SMSC - Standard Microsystems Corporation Coaxial Cables (RF) CCMX2-MM-RG178-24

Description
"Cable Assembly Coaxial MMCX to MMCX RG-178 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MMCX to MMCX RG-178 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 744-1694-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
744-1694-ND
Coaxial Cables (RF) 744-1694-ND
"Cable Assembly Coaxial MMCX to MMCX RG-178 24.00"" (609.60mm)"

"Cable Assembly Coaxial MMCX to MMCX RG-178 24.00"" (609.60mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 744-1694-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Precision Test Cable, 50.0 GHz, 24.0″ - T50-2FT-VFVM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -18 to 28 C (-0.4000 to 82.4 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details