SMSC - Standard Microsystems Corporation Coaxial Cables (RF) CCK40-MM-160-30

Description
"Cable Assembly Coaxial 2.92mm to 2.92mm 4.06mm OD Coaxial Cable 30.00"" (762.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial 2.92mm to 2.92mm 4.06mm OD Coaxial Cable 30.00"" (762.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 744-1343-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
744-1343-ND
Coaxial Cables (RF) 744-1343-ND
"Cable Assembly Coaxial 2.92mm to 2.92mm 4.06mm OD Coaxial Cable 30.00"" (762.00mm)"

"Cable Assembly Coaxial 2.92mm to 2.92mm 4.06mm OD Coaxial Cable 30.00"" (762.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 744-1343-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 9.84 ft (30 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
Male BNC Coaxial Test Cable RG174/U to Standard and Mini Alligator Clips - 4029M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12-IE Pre-wired cable - M12-IE - AIE-S4P-M12/RJ45-S-G-20M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 65.62 ft (200 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details