SMSC - Standard Microsystems Corporation Attenuators CATTEN-01R5

Description
RF Attenuators 1.5dB 0Hz ~ 3GHz 50 Ohms 1W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 1.5dB 0Hz ~ 3GHz 50 Ohms 1W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 744-1256-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
744-1256-ND
Attenuators 744-1256-ND
RF Attenuators 1.5dB 0Hz ~ 3GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 1.5dB 0Hz ~ 3GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 744-1256-ND
Product Name Attenuators
Attenuation 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
5dB DC-40GHz MMIC Attenuator - ATN05-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-QPC3614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o2010008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details