Microchip Technology, Inc. Capacitive Touch Sensor, 8-Ch, Nsoic-14; Ic Interface Type Microchip CAP1298-1-SL

Description
CAPACITIVE TOUCH SENSOR, 8-CH, NSOIC-14; IC Interface Type:I2C, SMBus; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Sensor Case Style:NSOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
Datasheet
Description
CAPACITIVE TOUCH SENSOR, 8-CH, NSOIC-14; IC Interface Type:I2C, SMBus; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Sensor Case Style:NSOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Touch Sensor, 8-Ch, Nsoic-14; Ic Interface Type Microchip - 98Y6006 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Touch Sensor, 8-Ch, Nsoic-14; Ic Interface Type Microchip
98Y6006
Capacitive Touch Sensor, 8-Ch, Nsoic-14; Ic Interface Type Microchip 98Y6006
CAPACITIVE TOUCH SENSOR, 8-CH, NSOIC-14; IC Interface Type:I2C, SMBus; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Sensor Case Style:NSOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAPACITIVE TOUCH SENSOR, 8-CH, NSOIC-14; IC Interface Type:I2C, SMBus; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Sensor Case Style:NSOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Sensor, Capacitive Touch - CAP1298-1-SL - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
CAP1298-1-SL
Interface - Sensor, Capacitive Touch CAP1298-1-SL
8-CHANNEL CAPACITIVE TOUCH SENSO

8-CHANNEL CAPACITIVE TOUCH SENSO

Supplier's Site Datasheet
Futian, Shenzhen, China
Sensors >> Touch Sensors
CAP1298-1-SL
Sensors >> Touch Sensors CAP1298-1-SL
8 SOIC-14 Touch Sensors ROHS

8 SOIC-14 Touch Sensors ROHS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Touch Screen Sensors Touch Screen Sensors Touch Screen Sensors
Product Number 98Y6006 CAP1298-1-SL CAP1298-1-SL
Product Name Capacitive Touch Sensor, 8-Ch, Nsoic-14; Ic Interface Type Microchip Interface - Sensor, Capacitive Touch Sensors >> Touch Sensors
Sensor Type Capacitive Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Capacitive
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 6.4 inch (163 mm)
View Details
Specs
Sensor Type Resistive
External Connections 4 or 8 Wire Connection
Features Stylus (optional feature); Extreme Environment
View Details