Microchip Technology, Inc. Capacitive Touch Sensors, Proximity Sensor ICs - CAP1298-1-SL-TR CAP1298-1-SL-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 914666-CAP1298-1-SL- TR Operating Temperature Range: -40°C ~ 125°C Features: Capacitive Touch Buttons 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CAP1298 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 914666-CAP1298-1-SL- TR Operating Temperature Range: -40°C ~ 125°C Features: Capacitive Touch Buttons 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CAP1298 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - CAP1298-1-SL-TR
914666-CAP1298-1-SL-TR
Capacitive Touch Sensors, Proximity Sensor ICs - CAP1298-1-SL-TR 914666-CAP1298-1-SL-TR
Manufacturer: Microchip Technology Win Source Part Number: 914666-CAP1298-1-SL- TR Operating Temperature Range: -40°C ~ 125°C Features: Capacitive Touch Buttons 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CAP1298 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 914666-CAP1298-1-SL-TR
Operating Temperature Range: -40°C ~ 125°C
Features: Capacitive Touch Buttons 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CAP1298
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 2600
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - CAP1298-1-SL-TR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
CAP1298-1-SL-TR
Interface - Sensor, Capacitive Touch CAP1298-1-SL-TR
IC TOUCH SENSOR CAP 8CH 14SOIC

IC TOUCH SENSOR CAP 8CH 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 914666-CAP1298-1-SL-TR CAP1298-1-SL-TR
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - CAP1298-1-SL-TR Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - MPR084Q - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
Specs
Sensor Type Capacitive
Features Stylus (optional feature)
Operating Temperature 5 to 158 F (-15 to 70 C)
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP5345-01 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details