Microchip Technology, Inc. Capacitive Touch Sensors, Proximity Sensor ICs - CAP1298-1-A4-TR CAP1298-1-A4-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1027607-CAP1298-1-A4 -TR Packaging: Reel - TR Type: Buttons Number of Inputs: 8 Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1027607-CAP1298-1-A4 -TR Packaging: Reel - TR Type: Buttons Number of Inputs: 8 Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - CAP1298-1-A4-TR
1027607-CAP1298-1-A4-TR
Capacitive Touch Sensors, Proximity Sensor ICs - CAP1298-1-A4-TR 1027607-CAP1298-1-A4-TR
Manufacturer: Microchip Technology Win Source Part Number: 1027607-CAP1298-1-A4 -TR Packaging: Reel - TR Type: Buttons Number of Inputs: 8 Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Consumer Electronics

Manufacturer: Microchip Technology
Win Source Part Number: 1027607-CAP1298-1-A4-TR
Packaging: Reel - TR
Type: Buttons
Number of Inputs: 8
Proximity Detection: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 500μA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Consumer Electronics

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - CAP1298-1-A4-TR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
CAP1298-1-A4-TR
Interface - Sensor, Capacitive Touch CAP1298-1-A4-TR
IC TOUCH SENSOR 8CH 16QFN 3X3

IC TOUCH SENSOR 8CH 16QFN 3X3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 1027607-CAP1298-1-A4-TR CAP1298-1-A4-TR
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - CAP1298-1-A4-TR Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8CMBR3155-LQXI - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
Screen Diagonal 10.4 inch (264 mm)
View Details
Specs
Sensor Type Resistive
External Connections 4 or 8 Wire Connection
Features Stylus (optional feature); Extreme Environment
View Details