Microchip Technology, Inc. Capacitive Touch Sensor, 6-Ch, Nsoic-14; Ic Interface Type Microchip CAP1296-1-SL

Description
CAPACITIVE TOUCH SENSOR, 6-CH, NSOIC-14; IC Interface Type:I2C, SMBus; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Sensor Case Style:NSOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
Datasheet
Description
CAPACITIVE TOUCH SENSOR, 6-CH, NSOIC-14; IC Interface Type:I2C, SMBus; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Sensor Case Style:NSOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Touch Sensor, 6-Ch, Nsoic-14; Ic Interface Type Microchip - 98Y6005 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Touch Sensor, 6-Ch, Nsoic-14; Ic Interface Type Microchip
98Y6005
Capacitive Touch Sensor, 6-Ch, Nsoic-14; Ic Interface Type Microchip 98Y6005
CAPACITIVE TOUCH SENSOR, 6-CH, NSOIC-14; IC Interface Type:I2C, SMBus; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Sensor Case Style:NSOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAPACITIVE TOUCH SENSOR, 6-CH, NSOIC-14; IC Interface Type:I2C, SMBus; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Sensor Case Style:NSOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Sensor, Capacitive Touch - CAP1296-1-SL - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
CAP1296-1-SL
Interface - Sensor, Capacitive Touch CAP1296-1-SL
IC TOUCH SENSOR CAP 6CH 14SOIC

IC TOUCH SENSOR CAP 6CH 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 98Y6005 CAP1296-1-SL
Product Name Capacitive Touch Sensor, 6-Ch, Nsoic-14; Ic Interface Type Microchip Interface - Sensor, Capacitive Touch
Sensor Type Capacitive Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - LC71F7001VB-1-TLM-H - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
8.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 8.4 inch (213 mm)
View Details