Microchip Technology, Inc. Sensor, Capacitive Touch CAP1296-1-AIA-TR

Description
Capacitive Touch Buttons 10-DFN (3x3)
Request a Quote
Description
Capacitive Touch Buttons 10-DFN (3x3)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CAP1296 is a 6-channel capacitive touch sensor controller designed for touch sensor applications. It features programmable sensitivity and automatic recalibration to account for environmental changes and system parasitic capacitance. Each of the six sensor inputs can be individually configured with specific thresholds. The device supports proximity detection on one or more channels and includes a signal guard to minimize noise sensitivity and prevent interference from nearby conductive surfaces. The CAP1296 allows for multiple button pattern detection, enabling the simultaneous activation of specific button combinations. It operates in Active, Standby, and Deep Sleep states, with power consumption varying based on the number of active sensor inputs. In Deep Sleep mode, it consumes a typical current of 5µA. The device is compatible with 3.3V or 5V supply voltages and communicates via SMBus or I2C interfaces. It is housed in a 10-pin DFN package and is RoHS compliant, making it suitable for various applications, including desktop and notebook PCs, LCD monitors, consumer electronics, and appliances.

Datasheet Summary
Powered by GS/AI

The CAP1296 is a 6-channel capacitive touch sensor controller designed for touch sensor applications. It features programmable sensitivity and automatic recalibration to account for environmental changes and system parasitic capacitance. Each of the six sensor inputs can be individually configured with specific thresholds. The device supports proximity detection on one or more channels and includes a signal guard to minimize noise sensitivity and prevent interference from nearby conductive surfaces. The CAP1296 allows for multiple button pattern detection, enabling the simultaneous activation of specific button combinations. It operates in Active, Standby, and Deep Sleep states, with power consumption varying based on the number of active sensor inputs. In Deep Sleep mode, it consumes a typical current of 5µA. The device is compatible with 3.3V or 5V supply voltages and communicates via SMBus or I2C interfaces. It is housed in a 10-pin DFN package and is RoHS compliant, making it suitable for various applications, including desktop and notebook PCs, LCD monitors, consumer electronics, and appliances.

Suppliers

Company
Product
Description
Supplier Links
Sensor, Capacitive Touch - CAP1296-1-AIA-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Sensor, Capacitive Touch
CAP1296-1-AIA-TRCT-ND
Sensor, Capacitive Touch CAP1296-1-AIA-TRCT-ND
Capacitive Touch Buttons 10-DFN (3x3)

Capacitive Touch Buttons 10-DFN (3x3)

Buy Now Datasheet
Sensor, Capacitive Touch - CAP1296-1-AIA-TRTR-ND - DigiKey
Thief River Falls, MN, United States
Sensor, Capacitive Touch
CAP1296-1-AIA-TRTR-ND
Sensor, Capacitive Touch CAP1296-1-AIA-TRTR-ND
Capacitive Touch Buttons 10-DFN (3x3)

Capacitive Touch Buttons 10-DFN (3x3)

Buy Now Datasheet
Sensor, Capacitive Touch - CAP1296-1-AIA-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Sensor, Capacitive Touch
CAP1296-1-AIA-TRDKR-ND
Sensor, Capacitive Touch CAP1296-1-AIA-TRDKR-ND
Capacitive Touch Buttons 10-DFN (3x3)

Capacitive Touch Buttons 10-DFN (3x3)

Buy Now Datasheet
Capacitive Touch Sensor, 6 Channel, Dfn-10, Full Reel; Ic Interface Type Microchip - 08X6201 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Touch Sensor, 6 Channel, Dfn-10, Full Reel; Ic Interface Type Microchip
08X6201
Capacitive Touch Sensor, 6 Channel, Dfn-10, Full Reel; Ic Interface Type Microchip 08X6201
CAPACITIVE TOUCH SENSOR, 6 CHANNEL, DFN-10, FULL REEL; IC Interface Type:I2C, SMBus; Resolution (Bits):999bit; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:DFN; No. of Pins:10Pins; Product Range:- RoHS Compliant: Yes

CAPACITIVE TOUCH SENSOR, 6 CHANNEL, DFN-10, FULL REEL; IC Interface Type:I2C, SMBus; Resolution (Bits):999bit; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:DFN; No. of Pins:10Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitive Touch Sensor, I2C, Smbus, 3 V, 5.5 V, Dfn, 10, -40 C Rohs Compliant Microchip - 20X5759 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Touch Sensor, I2C, Smbus, 3 V, 5.5 V, Dfn, 10, -40 C Rohs Compliant Microchip
20X5759
Capacitive Touch Sensor, I2C, Smbus, 3 V, 5.5 V, Dfn, 10, -40 C Rohs Compliant Microchip 20X5759
Capacitive Touch Sensor, I2C, SMBus, 3 V, 5.5 V, DFN, 10, -40 C RoHS Compliant: Yes

Capacitive Touch Sensor, I2C, SMBus, 3 V, 5.5 V, DFN, 10, -40 C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number CAP1296-1-AIA-TRCT-ND 08X6201 20X5759
Product Name Sensor, Capacitive Touch Capacitive Touch Sensor, 6 Channel, Dfn-10, Full Reel; Ic Interface Type Microchip Capacitive Touch Sensor, I2C, Smbus, 3 V, 5.5 V, Dfn, 10, -40 C Rohs Compliant Microchip
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Touch Screen Controllers - CY8CTMA884AE-12 - 867888-CY8CTMA884AE-12 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Touch Screen Sensor ICs - 4972943P - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details
5-wire Resistive Type Single-touch module - ETM-RES04C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 5 Wire
Interface USB
View Details