Microchip Technology, Inc. Capacitive Touch Sensors, Proximity Sensor ICs - CAP1296-1-AIA-TR CAP1296-1-AIA-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 914665-CAP1296-1-AIA -TR Operating Temperature Range: -40°C ~ 125°C Features: Capacitive Touch Buttons 10-DFN (3x3) Package: 10-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CAP1296 Categories: Integrated Circuits (ICs) Case / Package: 10-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CAP1296-1-AIA-TRDKR, CAP1296-1-AIA-TRCT, CAP1296-1-AIA-TRTR, CAP1296-1-AIA-TR-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 914665-CAP1296-1-AIA -TR Operating Temperature Range: -40°C ~ 125°C Features: Capacitive Touch Buttons 10-DFN (3x3) Package: 10-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CAP1296 Categories: Integrated Circuits (ICs) Case / Package: 10-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CAP1296-1-AIA-TRDKR, CAP1296-1-AIA-TRCT, CAP1296-1-AIA-TRTR, CAP1296-1-AIA-TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Touch Sensors, Proximity Sensor ICs - CAP1296-1-AIA-TR - 914665-CAP1296-1-AIA-TR - Win Source Electronics
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - CAP1296-1-AIA-TR
914665-CAP1296-1-AIA-TR
Capacitive Touch Sensors, Proximity Sensor ICs - CAP1296-1-AIA-TR 914665-CAP1296-1-AIA-TR
Manufacturer: Microchip Technology Win Source Part Number: 914665-CAP1296-1-AIA -TR Operating Temperature Range: -40°C ~ 125°C Features: Capacitive Touch Buttons 10-DFN (3x3) Package: 10-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CAP1296 Categories: Integrated Circuits (ICs) Case / Package: 10-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CAP1296-1-AIA-TRDKR, CAP1296-1-AIA-TRCT, CAP1296-1-AIA-TRTR, CAP1296-1-AIA-TR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 914665-CAP1296-1-AIA-TR
Operating Temperature Range: -40°C ~ 125°C
Features: Capacitive Touch Buttons 10-DFN (3x3)
Package: 10-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: CAP1296
Categories: Integrated Circuits (ICs)
Case / Package: 10-DFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CAP1296-1-AIA-TRDKR, CAP1296-1-AIA-TRCT, CAP1296-1-AIA-TRTR, CAP1296-1-AIA-TR-ND

Buy Now Datasheet
Shenzhen, China
Interface - Sensor, Capacitive Touch
CAP1296-1-AIA-TR
Interface - Sensor, Capacitive Touch CAP1296-1-AIA-TR
IC TOUCH SENSOR 6CH CAP 10VDFN 3

IC TOUCH SENSOR 6CH CAP 10VDFN 3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 914665-CAP1296-1-AIA-TR CAP1296-1-AIA-TR
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - CAP1296-1-AIA-TR Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Capacitive
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2131-02 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
 - 1047401A - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
External Connections Serial Interface (optional feature); USB (optional feature); PS2
Operating System Windows XP/2000/ME/98SE, Linux
View Details