Microchip Technology, Inc. Sensor, Capacitive Touch CAP1293-1-AC3-TR

Description
Capacitive Touch Buttons 8-TDFN (2x3)
Request a Quote Datasheet
Description
Capacitive Touch Buttons 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Capacitive Touch - CAP1293-1-AC3-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Sensor, Capacitive Touch
CAP1293-1-AC3-TRDKR-ND
Sensor, Capacitive Touch CAP1293-1-AC3-TRDKR-ND
Capacitive Touch Buttons 8-TDFN (2x3)

Capacitive Touch Buttons 8-TDFN (2x3)

Buy Now Datasheet
Sensor, Capacitive Touch - CAP1293-1-AC3-TRTR-ND - DigiKey
Thief River Falls, MN, United States
Sensor, Capacitive Touch
CAP1293-1-AC3-TRTR-ND
Sensor, Capacitive Touch CAP1293-1-AC3-TRTR-ND
Capacitive Touch Buttons 8-TDFN (2x3)

Capacitive Touch Buttons 8-TDFN (2x3)

Buy Now Datasheet
Sensor, Capacitive Touch - CAP1293-1-AC3-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Sensor, Capacitive Touch
CAP1293-1-AC3-TRCT-ND
Sensor, Capacitive Touch CAP1293-1-AC3-TRCT-ND
Capacitive Touch Buttons 8-TDFN (2x3)

Capacitive Touch Buttons 8-TDFN (2x3)

Buy Now Datasheet
Capacitive Touch Sensor, 3 Channel, Tdfn-8, Full Reel; Ic Interface Type Microchip - 08X6200 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Touch Sensor, 3 Channel, Tdfn-8, Full Reel; Ic Interface Type Microchip
08X6200
Capacitive Touch Sensor, 3 Channel, Tdfn-8, Full Reel; Ic Interface Type Microchip 08X6200
CAPACITIVE TOUCH SENSOR, 3 CHANNEL, TDFN-8, FULL REEL; IC Interface Type:I2C, SMBus; Resolution (Bits):999bit; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:TDFN; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

CAPACITIVE TOUCH SENSOR, 3 CHANNEL, TDFN-8, FULL REEL; IC Interface Type:I2C, SMBus; Resolution (Bits):999bit; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:TDFN; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitive Touch Sensor, I2C, Smbus, 3 V, 5.5 V, Tdfn, 8, -40 C Rohs Compliant Microchip - 20X5758 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Touch Sensor, I2C, Smbus, 3 V, 5.5 V, Tdfn, 8, -40 C Rohs Compliant Microchip
20X5758
Capacitive Touch Sensor, I2C, Smbus, 3 V, 5.5 V, Tdfn, 8, -40 C Rohs Compliant Microchip 20X5758
Capacitive Touch Sensor, I2C, SMBus, 3 V, 5.5 V, TDFN, 8, -40 C RoHS Compliant: Yes

Capacitive Touch Sensor, I2C, SMBus, 3 V, 5.5 V, TDFN, 8, -40 C RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitive Touch Sensor, 3 Channel, Tdfn-8; Ic Interface Type Microchip - 19X2406 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Touch Sensor, 3 Channel, Tdfn-8; Ic Interface Type Microchip
19X2406
Capacitive Touch Sensor, 3 Channel, Tdfn-8; Ic Interface Type Microchip 19X2406
CAPACITIVE TOUCH SENSOR, 3 CHANNEL, TDFN-8; IC Interface Type:I2C, SMBus; Resolution (Bits):999bit; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:TDFN; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

CAPACITIVE TOUCH SENSOR, 3 CHANNEL, TDFN-8; IC Interface Type:I2C, SMBus; Resolution (Bits):999bit; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:TDFN; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number CAP1293-1-AC3-TRDKR-ND 08X6200 20X5758
Product Name Sensor, Capacitive Touch Capacitive Touch Sensor, 3 Channel, Tdfn-8, Full Reel; Ic Interface Type Microchip Capacitive Touch Sensor, I2C, Smbus, 3 V, 5.5 V, Tdfn, 8, -40 C Rohs Compliant Microchip
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen Sensor ICs - 1610612 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details
5-wire Resistive Type Single-touch module - ETM-RES04C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 5 Wire
Interface USB
View Details
MULTI-TOUCH CONTROLLER USB CABLE - ZE258-234G-10USB - NKK Switches
Specs
Type Resistive
Interface USB
View Details
Data Acquisition - Data Acquisition - Touch Screen Controllers - AD7873ARQ-REEL - 859675-AD7873ARQ-REEL - Win Source Electronics
Specs
Type Resistive
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details