Microchip Technology, Inc. Sensor, Capacitive Touch CAP1208-1-SL

Description
Capacitive Touch Buttons 14-SOIC
Request a Quote Datasheet
Description
Capacitive Touch Buttons 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Capacitive Touch - CAP1208-1-SL-ND - DigiKey
Thief River Falls, MN, United States
Sensor, Capacitive Touch
CAP1208-1-SL-ND
Sensor, Capacitive Touch CAP1208-1-SL-ND
Capacitive Touch Buttons 14-SOIC

Capacitive Touch Buttons 14-SOIC

Buy Now Datasheet
Touch Screen Ctrl, I2C, Smbus, Soic-14; Ic Interface Type Microchip - 98Y7816 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen Ctrl, I2C, Smbus, Soic-14; Ic Interface Type Microchip
98Y7816
Touch Screen Ctrl, I2C, Smbus, Soic-14; Ic Interface Type Microchip 98Y7816
TOUCH SCREEN CTRL, I2C, SMBUS, SOIC-14; IC Interface Type:I2C, SMBus; Resolution (Bits):-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes

TOUCH SCREEN CTRL, I2C, SMBUS, SOIC-14; IC Interface Type:I2C, SMBus; Resolution (Bits):-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Touch Screen Controllers Touch Screen Controllers
Product Number CAP1208-1-SL-ND 98Y7816
Product Name Sensor, Capacitive Touch Touch Screen Ctrl, I2C, Smbus, Soic-14; Ic Interface Type Microchip
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Touch Screen Controllers - CYTMA445-48LQI36ZZ - Lingto Electronic Limited
Specs
Interface I2C; SPI; I²C, SPI
View Details
4-wire Resistive Type Single-touch Module - ETM-RES05C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 4 Wire
Interface USB
View Details
Touch Screen Sensor ICs - 4972943P - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details