Microchip Technology, Inc. Sensor, Capacitive Touch CAP1208-1-A4-TR

Description
Capacitive Touch Buttons 16-QFN (3x3)
Request a Quote Datasheet
Description
Capacitive Touch Buttons 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Capacitive Touch - CAP1208-1-A4-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Sensor, Capacitive Touch
CAP1208-1-A4-TRCT-ND
Sensor, Capacitive Touch CAP1208-1-A4-TRCT-ND
Capacitive Touch Buttons 16-QFN (3x3)

Capacitive Touch Buttons 16-QFN (3x3)

Buy Now Datasheet
Sensor, Capacitive Touch - CAP1208-1-A4-TRTR-ND - DigiKey
Thief River Falls, MN, United States
Sensor, Capacitive Touch
CAP1208-1-A4-TRTR-ND
Sensor, Capacitive Touch CAP1208-1-A4-TRTR-ND
Capacitive Touch Buttons 16-QFN (3x3)

Capacitive Touch Buttons 16-QFN (3x3)

Buy Now Datasheet
Sensor, Capacitive Touch - CAP1208-1-A4-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Sensor, Capacitive Touch
CAP1208-1-A4-TRDKR-ND
Sensor, Capacitive Touch CAP1208-1-A4-TRDKR-ND
Capacitive Touch Buttons 16-QFN (3x3)

Capacitive Touch Buttons 16-QFN (3x3)

Buy Now Datasheet
Capacitive Touch Sensor, 8 Channel, Qfn-16, Full Reel; Ic Interface Type Microchip - 17X9014 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Touch Sensor, 8 Channel, Qfn-16, Full Reel; Ic Interface Type Microchip
17X9014
Capacitive Touch Sensor, 8 Channel, Qfn-16, Full Reel; Ic Interface Type Microchip 17X9014
CAPACITIVE TOUCH SENSOR, 8 CHANNEL, QFN-16, FULL REEL; IC Interface Type:I2C, SMBus; Resolution (Bits):999bit; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:QFN; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

CAPACITIVE TOUCH SENSOR, 8 CHANNEL, QFN-16, FULL REEL; IC Interface Type:I2C, SMBus; Resolution (Bits):999bit; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:QFN; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitive Touch Sensor, 8 Channel, Qfn-16; Ic Interface Type Microchip - 19X2405 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Touch Sensor, 8 Channel, Qfn-16; Ic Interface Type Microchip
19X2405
Capacitive Touch Sensor, 8 Channel, Qfn-16; Ic Interface Type Microchip 19X2405
CAPACITIVE TOUCH SENSOR, 8 CHANNEL, QFN-16; IC Interface Type:I2C, SMBus; Resolution (Bits):999bit; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:QFN; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

CAPACITIVE TOUCH SENSOR, 8 CHANNEL, QFN-16; IC Interface Type:I2C, SMBus; Resolution (Bits):999bit; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:QFN; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ic, Sensor, Cap Touch, 8Ch, Vdfn-10; Ic Interface Type Microchip - 20X5757 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sensor, Cap Touch, 8Ch, Vdfn-10; Ic Interface Type Microchip
20X5757
Ic, Sensor, Cap Touch, 8Ch, Vdfn-10; Ic Interface Type Microchip 20X5757
IC, SENSOR, CAP TOUCH, 8CH, VDFN-10; IC Interface Type:I2C, SMBus; Resolution (Bits):-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:QFN; No. of Pins:16Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes

IC, SENSOR, CAP TOUCH, 8CH, VDFN-10; IC Interface Type:I2C, SMBus; Resolution (Bits):-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:QFN; No. of Pins:16Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number CAP1208-1-A4-TRCT-ND 17X9014 20X5757
Product Name Sensor, Capacitive Touch Capacitive Touch Sensor, 8 Channel, Qfn-16, Full Reel; Ic Interface Type Microchip Ic, Sensor, Cap Touch, 8Ch, Vdfn-10; Ic Interface Type Microchip
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

4-wire Resistive Type Single-touch Module - ETM-RES05C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 4 Wire
Interface USB
View Details
Data Acquisition - Touch Screen Controllers - AD7873BCP - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Touch Screen Sensor ICs - 4972943P - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details