Microchip Technology, Inc. Capacitive Touch Sensors, Proximity Sensor ICs - CAP1206-1-AIA-TR CAP1206-1-AIA-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 800933-CAP1206-1-AIA -TR Packaging: Reel Type: Buttons Number of Inputs: 6 Interface: I2C, SMBus Current - Supply: 500μA Proximity Detection: No Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-VFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V Part Number Series: CAP1206
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 800933-CAP1206-1-AIA -TR Packaging: Reel Type: Buttons Number of Inputs: 6 Interface: I2C, SMBus Current - Supply: 500μA Proximity Detection: No Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-VFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V Part Number Series: CAP1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - CAP1206-1-AIA-TR
800933-CAP1206-1-AIA-TR
Capacitive Touch Sensors, Proximity Sensor ICs - CAP1206-1-AIA-TR 800933-CAP1206-1-AIA-TR
Manufacturer: Microchip Technology Win Source Part Number: 800933-CAP1206-1-AIA -TR Packaging: Reel Type: Buttons Number of Inputs: 6 Interface: I2C, SMBus Current - Supply: 500μA Proximity Detection: No Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-VFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V Part Number Series: CAP1206

Manufacturer: Microchip Technology
Win Source Part Number: 800933-CAP1206-1-AIA-TR
Packaging: Reel
Type: Buttons
Number of Inputs: 6
Interface: I2C, SMBus
Current - Supply: 500μA
Proximity Detection: No
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 5.5V
Part Number Series: CAP1206

Buy Now
Shenzhen, China
Interface - Sensor, Capacitive Touch
CAP1206-1-AIA-TR
Interface - Sensor, Capacitive Touch CAP1206-1-AIA-TR
IC TOUCH SENSOR CAP 6CH 10DFN

IC TOUCH SENSOR CAP 6CH 10DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 800933-CAP1206-1-AIA-TR CAP1206-1-AIA-TR
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - CAP1206-1-AIA-TR Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Capacitive
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2065-03 - New Vision Display
Specs
Sensor Type Capacitive
External Connections USB; I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
EclipseTouch™ - 1040405C - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
Operating Temperature 32 to 122 F (0 to 50 C)
Screen Width 3.27 inch (83 mm)
View Details