Microchip Technology, Inc. Capacitive Touch Sensor, -40 To 125Deg C; Ic Interface Type Microchip CAP1203-1-SN

Description
CAPACITIVE TOUCH SENSOR, -40 TO 125DEG C; IC Interface Type:I2C, SMBus; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Sensor Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
Datasheet
Description
CAPACITIVE TOUCH SENSOR, -40 TO 125DEG C; IC Interface Type:I2C, SMBus; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Sensor Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Touch Sensor, -40 To 125Deg C; Ic Interface Type Microchip - 07AH6498 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Touch Sensor, -40 To 125Deg C; Ic Interface Type Microchip
07AH6498
Capacitive Touch Sensor, -40 To 125Deg C; Ic Interface Type Microchip 07AH6498
CAPACITIVE TOUCH SENSOR, -40 TO 125DEG C; IC Interface Type:I2C, SMBus; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Sensor Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAPACITIVE TOUCH SENSOR, -40 TO 125DEG C; IC Interface Type:I2C, SMBus; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Sensor Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Interface - Sensor, Capacitive Touch
CAP1203-1-SN
Interface - Sensor, Capacitive Touch CAP1203-1-SN
3-CHANNEL CAPACITIVE TOUCH SENSO

3-CHANNEL CAPACITIVE TOUCH SENSO

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 07AH6498 CAP1203-1-SN
Product Name Capacitive Touch Sensor, -40 To 125Deg C; Ic Interface Type Microchip Interface - Sensor, Capacitive Touch
Sensor Type Capacitive Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8C20160-SX2IKP - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 6.4 inch (163 mm)
View Details