Microchip Technology, Inc. Sensor, Capacitive Touch CAP1203-1-SN-TR

Description
Capacitive Touch Buttons 8-SOIC
Request a Quote Datasheet
Description
Capacitive Touch Buttons 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Capacitive Touch - CAP1203-1-SN-CT-ND - DigiKey
Thief River Falls, MN, United States
Sensor, Capacitive Touch
CAP1203-1-SN-CT-ND
Sensor, Capacitive Touch CAP1203-1-SN-CT-ND
Capacitive Touch Buttons 8-SOIC

Capacitive Touch Buttons 8-SOIC

Buy Now Datasheet
Sensor, Capacitive Touch - CAP1203-1-SN-TR-ND - DigiKey
Thief River Falls, MN, United States
Sensor, Capacitive Touch
CAP1203-1-SN-TR-ND
Sensor, Capacitive Touch CAP1203-1-SN-TR-ND
Capacitive Touch Buttons 8-SOIC

Capacitive Touch Buttons 8-SOIC

Buy Now Datasheet
Sensor, Capacitive Touch - CAP1203-1-SN-DKR-ND - DigiKey
Thief River Falls, MN, United States
Sensor, Capacitive Touch
CAP1203-1-SN-DKR-ND
Sensor, Capacitive Touch CAP1203-1-SN-DKR-ND
Capacitive Touch Buttons 8-SOIC

Capacitive Touch Buttons 8-SOIC

Buy Now Datasheet
Touch Screen Ctrl, I2C, Smbus, Soic-8; Ic Interface Type Microchip - 98Y7813 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen Ctrl, I2C, Smbus, Soic-8; Ic Interface Type Microchip
98Y7813
Touch Screen Ctrl, I2C, Smbus, Soic-8; Ic Interface Type Microchip 98Y7813
TOUCH SCREEN CTRL, I2C, SMBUS, SOIC-8; IC Interface Type:I2C, SMBus; Resolution (Bits):-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

TOUCH SCREEN CTRL, I2C, SMBUS, SOIC-8; IC Interface Type:I2C, SMBus; Resolution (Bits):-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Touch Screen Controllers Touch Screen Controllers
Product Number CAP1203-1-SN-CT-ND 98Y7813
Product Name Sensor, Capacitive Touch Touch Screen Ctrl, I2C, Smbus, Soic-8; Ic Interface Type Microchip
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products