Microchip Technology, Inc. Capacitive Touch Sensors, Proximity Sensor ICs - CAP1203-1-SN-TR CAP1203-1-SN-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 865749-CAP1203-1-SN- TR Operating Temperature Range: -40°C ~ 125°C Features: Capacitive Touch Buttons 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CAP1203 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CAP1203-1-SN-DKR, CAP1203-1-SN-CT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 865749-CAP1203-1-SN- TR Operating Temperature Range: -40°C ~ 125°C Features: Capacitive Touch Buttons 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CAP1203 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CAP1203-1-SN-DKR, CAP1203-1-SN-CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - CAP1203-1-SN-TR
865749-CAP1203-1-SN-TR
Capacitive Touch Sensors, Proximity Sensor ICs - CAP1203-1-SN-TR 865749-CAP1203-1-SN-TR
Manufacturer: Microchip Technology Win Source Part Number: 865749-CAP1203-1-SN- TR Operating Temperature Range: -40°C ~ 125°C Features: Capacitive Touch Buttons 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CAP1203 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CAP1203-1-SN-DKR, CAP1203-1-SN-CT

Manufacturer: Microchip Technology
Win Source Part Number: 865749-CAP1203-1-SN-TR
Operating Temperature Range: -40°C ~ 125°C
Features: Capacitive Touch Buttons 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CAP1203
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CAP1203-1-SN-DKR, CAP1203-1-SN-CT

Buy Now Datasheet
Shenzhen, China
Interface - Sensor, Capacitive Touch
CAP1203-1-SN-TR
Interface - Sensor, Capacitive Touch CAP1203-1-SN-TR
IC TOUCH SENSOR CAP 3CH 8SOIC

IC TOUCH SENSOR CAP 3CH 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 865749-CAP1203-1-SN-TR CAP1203-1-SN-TR
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - CAP1203-1-SN-TR Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8C20180-SX2IKA - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
Specs
Sensor Type Resistive
External Connections 4 or 8 Wire Connection
Features Stylus (optional feature); Extreme Environment
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2132-01 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details