Microchip Technology, Inc. Capacitive Touch Sensors, Proximity Sensor ICs - CAP1188-1-CP-TR CAP1188-1-CP-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 88701-CAP1188-1-CP-T R Packaging: Reel - TR Type: Buttons Number of Inputs: 8 Proximity Detection: Yes LED Driver Channels: 8 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 500μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 88701-CAP1188-1-CP-T R Packaging: Reel - TR Type: Buttons Number of Inputs: 8 Proximity Detection: Yes LED Driver Channels: 8 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 500μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - CAP1188-1-CP-TR
88701-CAP1188-1-CP-TR
Capacitive Touch Sensors, Proximity Sensor ICs - CAP1188-1-CP-TR 88701-CAP1188-1-CP-TR
Manufacturer: Microchip Technology Win Source Part Number: 88701-CAP1188-1-CP-T R Packaging: Reel - TR Type: Buttons Number of Inputs: 8 Proximity Detection: Yes LED Driver Channels: 8 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 500μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 88701-CAP1188-1-CP-TR
Packaging: Reel - TR
Type: Buttons
Number of Inputs: 8
Proximity Detection: Yes
LED Driver Channels: 8
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-QFN (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 500μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitive Touch Sensor, Serial, Qfn-24; Ic Interface Type Microchip - 41AH8389 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Touch Sensor, Serial, Qfn-24; Ic Interface Type Microchip
41AH8389
Capacitive Touch Sensor, Serial, Qfn-24; Ic Interface Type Microchip 41AH8389
CAPACITIVE TOUCH SENSOR, SERIAL, QFN-24; IC Interface Type:I2C, SMBUS, SPI; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:24Pins; Operating Temperature Min:0°C; Operating Temperature Max:85°C RoHS Compliant: Yes

CAPACITIVE TOUCH SENSOR, SERIAL, QFN-24; IC Interface Type:I2C, SMBUS, SPI; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:24Pins; Operating Temperature Min:0°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Sensor, Capacitive Touch - CAP1188-1-CP-TR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
CAP1188-1-CP-TR
Interface - Sensor, Capacitive Touch CAP1188-1-CP-TR
IC TOUCH SENSOR/LED DRVR 24VQFN

IC TOUCH SENSOR/LED DRVR 24VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors Touch Screen Sensors
Product Number 88701-CAP1188-1-CP-TR 41AH8389 CAP1188-1-CP-TR
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - CAP1188-1-CP-TR Capacitive Touch Sensor, Serial, Qfn-24; Ic Interface Type Microchip Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 257 F (-40 to 125 C) 32 to 185 F (0 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - LC71F7001VB-3-TLM-H - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections USB
Screen Diagonal 6.4 inch (163 mm)
View Details