Microchip Technology, Inc. Capacitive Touch Sensors, Proximity Sensor ICs - CAP1166-1-CZC-TR CAP1166-1-CZC-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 865748-CAP1166-1-CZC -TR Operating Temperature Range: -40°C ~ 125°C Features: Capacitive Touch Buttons 24-SSOP Package: Reel - TR Package: 24-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CAP1166 Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 865748-CAP1166-1-CZC -TR Operating Temperature Range: -40°C ~ 125°C Features: Capacitive Touch Buttons 24-SSOP Package: Reel - TR Package: 24-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CAP1166 Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - CAP1166-1-CZC-TR
865748-CAP1166-1-CZC-TR
Capacitive Touch Sensors, Proximity Sensor ICs - CAP1166-1-CZC-TR 865748-CAP1166-1-CZC-TR
Manufacturer: Microchip Technology Win Source Part Number: 865748-CAP1166-1-CZC -TR Operating Temperature Range: -40°C ~ 125°C Features: Capacitive Touch Buttons 24-SSOP Package: Reel - TR Package: 24-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CAP1166 Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 865748-CAP1166-1-CZC-TR
Operating Temperature Range: -40°C ~ 125°C
Features: Capacitive Touch Buttons 24-SSOP
Package: Reel - TR
Package: 24-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CAP1166
Categories: Integrated Circuits (ICs)
Case / Package: 24-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - CAP1166-1-CZC-TR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
CAP1166-1-CZC-TR
Interface - Sensor, Capacitive Touch CAP1166-1-CZC-TR
IC TOUCH SENSOR/LED DRVR 24QSOP

IC TOUCH SENSOR/LED DRVR 24QSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 865748-CAP1166-1-CZC-TR CAP1166-1-CZC-TR
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - CAP1166-1-CZC-TR Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8CMBR3155-LQXI - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP5345-01 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
 - 1121502E - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
External Connections Serial Interface (optional feature); USB (optional feature); PS2
Operating System Windows XP/2000/ME/98SE, Linux
View Details