Microchip Technology, Inc. Capacitive Touch Sensors, Proximity Sensor ICs - CAP1166-1-BP-TR CAP1166-1-BP-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 105091-CAP1166-1-BP- TR Packaging: Reel - TR Type: Buttons Number of Inputs: 6 Family Name: CAP1166-1-BP-TR Proximity Detection: Yes LED Driver Channels: 6 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 500μA Alternative Parts (Cross-Reference): CAP1166-1-BP; Introduction Date: June 28, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 105091-CAP1166-1-BP- TR Packaging: Reel - TR Type: Buttons Number of Inputs: 6 Family Name: CAP1166-1-BP-TR Proximity Detection: Yes LED Driver Channels: 6 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 500μA Alternative Parts (Cross-Reference): CAP1166-1-BP; Introduction Date: June 28, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - CAP1166-1-BP-TR
105091-CAP1166-1-BP-TR
Capacitive Touch Sensors, Proximity Sensor ICs - CAP1166-1-BP-TR 105091-CAP1166-1-BP-TR
Manufacturer: Microchip Technology Win Source Part Number: 105091-CAP1166-1-BP- TR Packaging: Reel - TR Type: Buttons Number of Inputs: 6 Family Name: CAP1166-1-BP-TR Proximity Detection: Yes LED Driver Channels: 6 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 500μA Alternative Parts (Cross-Reference): CAP1166-1-BP; Introduction Date: June 28, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 105091-CAP1166-1-BP-TR
Packaging: Reel - TR
Type: Buttons
Number of Inputs: 6
Family Name: CAP1166-1-BP-TR
Proximity Detection: Yes
LED Driver Channels: 6
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-QFN (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 500μA
Alternative Parts (Cross-Reference): CAP1166-1-BP;
Introduction Date: June 28, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Interface - Sensor, Capacitive Touch
CAP1166-1-BP-TR
Interface - Sensor, Capacitive Touch CAP1166-1-BP-TR
IC TOUCH SENSOR/LED DRVR 20QFN

IC TOUCH SENSOR/LED DRVR 20QFN

Supplier's Site Datasheet
Capacitive Touch Sensor, -40 To 125Deg C; Ic Interface Type Microchip - 72AC5092 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Touch Sensor, -40 To 125Deg C; Ic Interface Type Microchip
72AC5092
Capacitive Touch Sensor, -40 To 125Deg C; Ic Interface Type Microchip 72AC5092
CAPACITIVE TOUCH SENSOR, -40 TO 125DEG C; IC Interface Type:I2C, SMBUS, SPI; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C;RoHS Compliant: Yes

CAPACITIVE TOUCH SENSOR, -40 TO 125DEG C; IC Interface Type:I2C, SMBUS, SPI; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Touch Screen Sensors Touch Screen Sensors Touch Screen Sensors
Product Number 105091-CAP1166-1-BP-TR CAP1166-1-BP-TR 72AC5092
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - CAP1166-1-BP-TR Interface - Sensor, Capacitive Touch Capacitive Touch Sensor, -40 To 125Deg C; Ic Interface Type Microchip
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2065-03 - New Vision Display
Specs
Sensor Type Capacitive
External Connections USB; I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
 - 1170802A - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
External Connections Serial Interface (optional feature); USB (optional feature); PS2
Operating System Windows XP/2000/ME/98SE, Linux
View Details