Microchip Technology, Inc. Capacitive Touch Sensors, Proximity Sensor ICs - CAP1133-1-AIA-TR CAP1133-1-AIA-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1027606-CAP1133-1-AI A-TR Packaging: Reel - TR Type: Buttons Number of Inputs: 3 Proximity Detection: Yes LED Driver Channels: 3 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1027606-CAP1133-1-AI A-TR Packaging: Reel - TR Type: Buttons Number of Inputs: 3 Proximity Detection: Yes LED Driver Channels: 3 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - CAP1133-1-AIA-TR
1027606-CAP1133-1-AIA-TR
Capacitive Touch Sensors, Proximity Sensor ICs - CAP1133-1-AIA-TR 1027606-CAP1133-1-AIA-TR
Manufacturer: Microchip Technology Win Source Part Number: 1027606-CAP1133-1-AI A-TR Packaging: Reel - TR Type: Buttons Number of Inputs: 3 Proximity Detection: Yes LED Driver Channels: 3 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1027606-CAP1133-1-AIA-TR
Packaging: Reel - TR
Type: Buttons
Number of Inputs: 3
Proximity Detection: Yes
LED Driver Channels: 3
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-DFN (3x3)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 500μA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Interface - Sensor, Capacitive Touch
CAP1133-1-AIA-TR
Interface - Sensor, Capacitive Touch CAP1133-1-AIA-TR
IC TOUCH SENSOR/LED DRVR 10DFN

IC TOUCH SENSOR/LED DRVR 10DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 1027606-CAP1133-1-AIA-TR CAP1133-1-AIA-TR
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - CAP1133-1-AIA-TR Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - AT42QT1110-MU - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
 - 1150801A - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
External Connections Serial Interface (optional feature); USB (optional feature); PS2
Operating System Windows XP/2000/ME/98SE, Linux
View Details