Microchip Technology, Inc. Capacitive Touch Sensors, Proximity Sensor ICs - CAP1128-1-BP-TR CAP1128-1-BP-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 914664-CAP1128-1-BP- TR Operating Temperature Range: -40°C ~ 125°C Features: Capacitive Touch Buttons 20-QFN (4x4) Package: 20-TQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CAP1128 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CAP1128-1-BP-TRCT, CAP1128-1-BP-TRDKR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 914664-CAP1128-1-BP- TR Operating Temperature Range: -40°C ~ 125°C Features: Capacitive Touch Buttons 20-QFN (4x4) Package: 20-TQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CAP1128 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CAP1128-1-BP-TRCT, CAP1128-1-BP-TRDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - CAP1128-1-BP-TR
914664-CAP1128-1-BP-TR
Capacitive Touch Sensors, Proximity Sensor ICs - CAP1128-1-BP-TR 914664-CAP1128-1-BP-TR
Manufacturer: Microchip Technology Win Source Part Number: 914664-CAP1128-1-BP- TR Operating Temperature Range: -40°C ~ 125°C Features: Capacitive Touch Buttons 20-QFN (4x4) Package: 20-TQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CAP1128 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CAP1128-1-BP-TRCT, CAP1128-1-BP-TRDKR

Manufacturer: Microchip Technology
Win Source Part Number: 914664-CAP1128-1-BP-TR
Operating Temperature Range: -40°C ~ 125°C
Features: Capacitive Touch Buttons 20-QFN (4x4)
Package: 20-TQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: CAP1128
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CAP1128-1-BP-TRCT, CAP1128-1-BP-TRDKR

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - CAP1128-1-BP-TR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
CAP1128-1-BP-TR
Interface - Sensor, Capacitive Touch CAP1128-1-BP-TR
IC TOUCH SENSOR/LED DRVR 20QFN

IC TOUCH SENSOR/LED DRVR 20QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 914664-CAP1128-1-BP-TR CAP1128-1-BP-TR
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - CAP1128-1-BP-TR Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8C20110-SX2I - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2135-01 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -22 to 176 F (-30 to 80 C)
View Details
EclipseTouch™ - 1150402L - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
Operating Temperature 32 to 122 F (0 to 50 C)
Screen Width 12.11 inch (308 mm)
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections USB
Screen Diagonal 6.4 inch (163 mm)
View Details